R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 1.05 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in Spanish with the following text: AVISO SOLO EMPLEADOS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-73139 |
| Product Name | Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 1.05 in Height - Language Spanish - TEXT: AVISO SOLO EMPLEADOS - 125490 |
| Materials of Construction | Metal; Aluminum |