Brady Corporation Signs, Nameplates, Posters 125475

Description
B555 10X7 BLK/YEL BILING/CAUTION
Request a Quote Datasheet
Description
B555 10X7 BLK/YEL BILING/CAUTION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125475-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125475-ND
Signs, Nameplates, Posters 2267-125475-ND
B555 10X7 BLK/YEL BILING/CAUTION

B555 10X7 BLK/YEL BILING/CAUTION

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Fall Prevention Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO - 125475 - 754473-73124 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Fall Prevention Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO - 125475
754473-73124
Brady B-555 Aluminum Rectangle Yellow Fall Prevention Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO - 125475 754473-73124
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fall prevention sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fall prevention sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125475-ND 754473-73124
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Fall Prevention Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO - 125475
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2351192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 17.72 inches (450 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details