Brady Corporation Signs, Nameplates, Posters 125472

Description
B555 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet
Description
B555 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125472-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125472-ND
Signs, Nameplates, Posters 2267-125472-ND
B555 14X10 BLK/YEL BILING/CAUTIO

B555 14X10 BLK/YEL BILING/CAUTIO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Safety Awareness Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: CAUTION / PRECAUCION USE HANDRAIL / USAR EL PASAMANOS - 125472 - 754473-73121 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Safety Awareness Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: CAUTION / PRECAUCION USE HANDRAIL / USAR EL PASAMANOS - 125472
754473-73121
Brady B-555 Aluminum Rectangle Yellow Safety Awareness Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: CAUTION / PRECAUCION USE HANDRAIL / USAR EL PASAMANOS - 125472 754473-73121
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION USE HANDRAIL / USAR EL PASAMANOS. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION USE HANDRAIL / USAR EL PASAMANOS. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125472-ND 754473-73121
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Safety Awareness Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: CAUTION / PRECAUCION USE HANDRAIL / USAR EL PASAMANOS - 125472
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2892244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polycarbonate
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details