Brady Corporation Signs, Nameplates, Posters 125471

Description
B302 10X7 BLK/YEL BILING/CAUTION
Request a Quote Datasheet
Description
B302 10X7 BLK/YEL BILING/CAUTION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125471-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125471-ND
Signs, Nameplates, Posters 2267-125471-ND
B302 10X7 BLK/YEL BILING/CAUTION

B302 10X7 BLK/YEL BILING/CAUTION

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Safety Awareness Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: CAUTION / PRECAUCION USE HANDRAIL / USAR EL PASAMANOS - 125471 - 754473-73120 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Safety Awareness Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: CAUTION / PRECAUCION USE HANDRAIL / USAR EL PASAMANOS - 125471
754473-73120
Brady B-302 Polyester Rectangle Yellow Safety Awareness Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: CAUTION / PRECAUCION USE HANDRAIL / USAR EL PASAMANOS - 125471 754473-73120
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION USE HANDRAIL / USAR EL PASAMANOS. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION USE HANDRAIL / USAR EL PASAMANOS. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125471-ND 754473-73120
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Safety Awareness Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: CAUTION / PRECAUCION USE HANDRAIL / USAR EL PASAMANOS - 125471
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 8134514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Label, Self Adhesive, 15Mm X 40Mm; Label Type Te Connectivity - 06WX8637 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details