Brady Corporation Brady B-302 Polyester Yellow Keep Space Clear Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125462 125462

Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep space clear sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is printed with a yellow background and text and/or image color(s) of black. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES / MANTENER ESTE ESPACIO DESPEJADO EN TODO MOMENTO. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep space clear sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is printed with a yellow background and text and/or image color(s) of black. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES / MANTENER ESTE ESPACIO DESPEJADO EN TODO MOMENTO. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Yellow Keep Space Clear Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125462 - 754473-73111 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Yellow Keep Space Clear Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125462
754473-73111
Brady B-302 Polyester Yellow Keep Space Clear Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125462 754473-73111
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep space clear sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is printed with a yellow background and text and/or image color(s) of black. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES / MANTENER ESTE ESPACIO DESPEJADO EN TODO MOMENTO. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep space clear sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is printed with a yellow background and text and/or image color(s) of black. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES / MANTENER ESTE ESPACIO DESPEJADO EN TODO MOMENTO. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-73111
Product Name Brady B-302 Polyester Yellow Keep Space Clear Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125462
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-703-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 7631557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 4.92 inches (125 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details