Brady Corporation Signs, Nameplates, Posters 125438

Description
B302 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet
Description
B302 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125438-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125438-ND
Signs, Nameplates, Posters 2267-125438-ND
B302 14X10 BLK/YEL BILING/CAUTIO

B302 14X10 BLK/YEL BILING/CAUTIO

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125438 - 754473-73083 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125438
754473-73083
Brady B-302 Polyester Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125438 754473-73083
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION RESPIRATORS REQUIRED IN THIS AREA / PRECAUCION USO OBLIGATORIO EN ESTA AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION RESPIRATORS REQUIRED IN THIS AREA / PRECAUCION USO OBLIGATORIO EN ESTA AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125438-ND 754473-73083
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125438
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 7631768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Mask
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details