Brady Corporation Signs, Nameplates, Posters 125436

Description
B555 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet
Description
B555 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125436-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125436-ND
Signs, Nameplates, Posters 2267-125436-ND
B555 14X10 BLK/YEL BILING/CAUTIO

B555 14X10 BLK/YEL BILING/CAUTIO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 14 in Height - Language English / Spanish - 125436 - 754473-73081 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 14 in Height - Language English / Spanish - 125436
754473-73081
Brady B-555 Aluminum Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 14 in Height - Language English / Spanish - 125436 754473-73081
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady breathing apparatus sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION RESPIRATORS REQUIRED IN THIS AREA / PRECAUCION USO OBLIGATORIO EN ESTA AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady breathing apparatus sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION RESPIRATORS REQUIRED IN THIS AREA / PRECAUCION USO OBLIGATORIO EN ESTA AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125436-ND 754473-73081
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 14 in Height - Language English / Spanish - 125436
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details