B302 10X14 BLK/MAG/YEL BILING/CA
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady radiation hazard sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is designed with a yellow background and text and/or image color(s) of black / pink. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION RADIATION AREA AUTHORIZED PERSONNEL ONLY / PRECAUCION AREA DE RADIACION. SOLO PERSONAL AUTORIZADO. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-125432-ND | 754473-73077 |
| Product Name | Signs, Nameplates, Posters | Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - 125432 |
| Materials of Construction | Polyester | Polyester |