Brady Corporation Signs, Nameplates, Posters 125419

Description
B401 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet
Description
B401 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125419-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125419-ND
Signs, Nameplates, Posters 2267-125419-ND
B401 14X10 BLK/YEL BILING/CAUTIO

B401 14X10 BLK/YEL BILING/CAUTIO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: CAUTION MICROWAVE IN USE / PRECAUCION MICROONDAS EN USO - 125419 - 754473-73063 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: CAUTION MICROWAVE IN USE / PRECAUCION MICROONDAS EN USO - 125419
754473-73063
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: CAUTION MICROWAVE IN USE / PRECAUCION MICROONDAS EN USO - 125419 754473-73063
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady radiation hazard sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION MICROWAVE IN USE / PRECAUCION MICROONDAS EN USO. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady radiation hazard sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION MICROWAVE IN USE / PRECAUCION MICROONDAS EN USO. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125419-ND 754473-73063
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: CAUTION MICROWAVE IN USE / PRECAUCION MICROONDAS EN USO - 125419
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details