Brady Corporation Signs, Nameplates, Posters 125413

Description
B401 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet
Description
B401 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125413-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125413-ND
Signs, Nameplates, Posters 2267-125413-ND
B401 14X10 BLK/YEL BILING/CAUTIO

B401 14X10 BLK/YEL BILING/CAUTIO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - Language English / Spanish - 125413 - 754473-73056 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - Language English / Spanish - 125413
754473-73056
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - Language English / Spanish - 125413 754473-73056
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION LOCK-OUT FOR SAFETY BEFORE YOU START / PRECAUCION POR RAZONES DE SEGURIDAD, BLOQUEE ANTES DE INICIAR. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION LOCK-OUT FOR SAFETY BEFORE YOU START / PRECAUCION POR RAZONES DE SEGURIDAD, BLOQUEE ANTES DE INICIAR. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125413-ND 754473-73056
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - Language English / Spanish - 125413
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details