B302 10X7 BLK/YEL BILING/CAUTION
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION LOCK-OUT FOR SAFETY BEFORE YOU START / PRECAUCION POR RAZONES DE SEGURIDAD, BLOQUEE ANTES DE INICIAR. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-125411-ND | 754473-73054 |
| Product Name | Signs, Nameplates, Posters | Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 125411 |
| Materials of Construction | Polyester | Polyester |