Brady Corporation Signs, Nameplates, Posters 125407

Description
B401 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet
Description
B401 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125407-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125407-ND
Signs, Nameplates, Posters 2267-125407-ND
B401 14X10 BLK/YEL BILING/CAUTIO

B401 14X10 BLK/YEL BILING/CAUTIO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - 125407 - 754473-73049 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - 125407
754473-73049
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - 125407 754473-73049
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION KEEP HANDS OUT OF MOVING MACHINERY / PRECAUCION MANTENER LAS MANOS ALEJADAS DE MAQUINARIA EN MOVIMIENTO. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION KEEP HANDS OUT OF MOVING MACHINERY / PRECAUCION MANTENER LAS MANOS ALEJADAS DE MAQUINARIA EN MOVIMIENTO. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125407-ND 754473-73049
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - 125407
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details