R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is printed with the following image: chained cylinder symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION KEEP ALL CYLINDERS CHAINED / PRECAUCION MANTENER TODOS LOS CILINDROS ENCADENADOS. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-73039 |
| Product Name | Brady B-555 Aluminum Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Language English / Spanish - 125397 |
| Safety / Warning Type | HAZMAT (Hazaondous Material) |