Brady Corporation Signs, Nameplates, Posters 125384

Description
B302 10X14 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet
Description
B302 10X14 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125384-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125384-ND
Signs, Nameplates, Posters 2267-125384-ND
B302 10X14 BLK/YEL BILING/CAUTIO

B302 10X14 BLK/YEL BILING/CAUTIO

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - 125384 - 754473-73025 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - 125384
754473-73025
Brady B-302 Polyester Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - 125384 754473-73025
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck & forklift warehouse traffic sign is manufactured with the following image: forklift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: FORKLIFT TRAFFIC KEEP CLEAR / TRAFICO DE MONTACARGAS MANTENER DESPEJADO. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This truck & forklift warehouse traffic sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck & forklift warehouse traffic sign is manufactured with the following image: forklift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: FORKLIFT TRAFFIC KEEP CLEAR / TRAFICO DE MONTACARGAS MANTENER DESPEJADO. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125384-ND 754473-73025
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - 125384
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Fire Safety Signs - 146400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details