Brady Corporation Signs, Nameplates, Posters 125383

Description
B401 10X14 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet
Description
B401 10X14 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125383-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125383-ND
Signs, Nameplates, Posters 2267-125383-ND
B401 10X14 BLK/YEL BILING/CAUTIO

B401 10X14 BLK/YEL BILING/CAUTIO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - Language English / Spanish - 125383 - 754473-73024 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - Language English / Spanish - 125383
754473-73024
Brady B-401 Polystyrene Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - Language English / Spanish - 125383 754473-73024
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck & forklift warehouse traffic sign is printed with the following image: forklift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: FORKLIFT TRAFFIC KEEP CLEAR / TRAFICO DE MONTACARGAS MANTENER DESPEJADO. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This truck & forklift warehouse traffic sign is printed with the following image: forklift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: FORKLIFT TRAFFIC KEEP CLEAR / TRAFICO DE MONTACARGAS MANTENER DESPEJADO. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125383-ND 754473-73024
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - Language English / Spanish - 125383
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details