Brady Corporation Signs, Nameplates, Posters 125378

Description
B302 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet
Description
B302 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125378-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125378-ND
Signs, Nameplates, Posters 2267-125378-ND
B302 14X10 BLK/YEL BILING/CAUTIO

B302 14X10 BLK/YEL BILING/CAUTIO

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: CAUTION / PRECAUCION DO NOT ENTER / NO ENTRAR - 754473-73019 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: CAUTION / PRECAUCION DO NOT ENTER / NO ENTRAR
754473-73019
Brady B-302 Polyester Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: CAUTION / PRECAUCION DO NOT ENTER / NO ENTRAR 754473-73019
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION DO NOT ENTER / NO ENTRAR. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION DO NOT ENTER / NO ENTRAR. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125378-ND 754473-73019
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: CAUTION / PRECAUCION DO NOT ENTER / NO ENTRAR
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 7760989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pc
Features Adhesive Backed
View Details