Brady Corporation Signs, Nameplates, Posters 125375

Description
B302 10X7 BLK/YEL BILING/CAUTION
Request a Quote Datasheet
Description
B302 10X7 BLK/YEL BILING/CAUTION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125375-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125375-ND
Signs, Nameplates, Posters 2267-125375-ND
B302 10X7 BLK/YEL BILING/CAUTION

B302 10X7 BLK/YEL BILING/CAUTION

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: CAUTION / PRECAUCION DO NOT ENTER / NO ENTRAR - 754473-73016 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: CAUTION / PRECAUCION DO NOT ENTER / NO ENTRAR
754473-73016
Brady B-302 Polyester Rectangle Yellow Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: CAUTION / PRECAUCION DO NOT ENTER / NO ENTRAR 754473-73016
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION DO NOT ENTER / NO ENTRAR. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION DO NOT ENTER / NO ENTRAR. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125375-ND 754473-73016
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: CAUTION / PRECAUCION DO NOT ENTER / NO ENTRAR
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Do not touch
Materials of Construction Pp rigid plastic
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details