Brady Corporation Signs, Nameplates, Posters 125365

Description
B401 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet
Description
B401 14X10 BLK/YEL BILING/CAUTIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125365-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125365-ND
Signs, Nameplates, Posters 2267-125365-ND
B401 14X10 BLK/YEL BILING/CAUTIO

B401 14X10 BLK/YEL BILING/CAUTIO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - 125365 - 754473-73004 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - 125365
754473-73004
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - 125365 754473-73004
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION CONVEYOR MAY START WITHOUT WARNING / PRECAUCIONLA BANDA TRANSPORTADORA PUEDE ACTIVARSE SIN PREVIO AVISO. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION CONVEYOR MAY START WITHOUT WARNING / PRECAUCIONLA BANDA TRANSPORTADORA PUEDE ACTIVARSE SIN PREVIO AVISO. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125365-ND 754473-73004
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - 125365
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Safety Symbols & Electrical Signs - 1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details