R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION CAPACITY ___ LBS / PRECAUCION CAPACIDAD: ___ KG. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-72985 |
| Product Name | Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: CAUTION CAPACITY ___ LBS / PRECAUCION CAPACIDAD: ___ KG - |
| Safety / Warning Type | Electrical / High Voltage |