Brady Corporation ANSI Z535 Sign 125336

Description
ANSI Z535 Sign
Request a Quote Datasheet
Description
ANSI Z535 Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Sign - 125336 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Sign
125336
ANSI Z535 Sign 125336
ANSI Z535 Sign

ANSI Z535 Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-125336-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125336-ND
Signs, Nameplates, Posters 2267-125336-ND
B302 10X14 BLK/YEL/WHT BILING/CA

B302 10X14 BLK/YEL/WHT BILING/CA

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Fall Prevention Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO - 12533 - 754473-72971 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Fall Prevention Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO - 12533
754473-72971
Brady B-302 Polyester Rectangle White Fall Prevention Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO - 12533 754473-72971
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fall prevention sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is manufactured with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fall prevention sign is manufactured with the following image: falling hazard symbol, safety alert symbol, slipping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fall prevention sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is manufactured with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fall prevention sign is manufactured with the following image: falling hazard symbol, safety alert symbol, slipping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 125336 2267-125336-ND 754473-72971
Product Name ANSI Z535 Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Fall Prevention Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO - 12533
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 284613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details