Brady Corporation ANSI Z535 Sign 125332

Description
ANSI Z535 Sign
Request a Quote Datasheet
Description
ANSI Z535 Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Sign - 125332 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Sign
125332
ANSI Z535 Sign 125332
ANSI Z535 Sign

ANSI Z535 Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-125332-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125332-ND
Signs, Nameplates, Posters 2267-125332-ND
B401 7X10 BLK/YEL/WHT BILING/CAU

B401 7X10 BLK/YEL/WHT BILING/CAU

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO - 125332 - 754473-72966 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO - 125332
754473-72966
Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO - 125332 754473-72966
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fall prevention sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is printed with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This fall prevention sign is manufactured with the following image: falling hazard symbol, safety alert symbol, slipping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fall prevention sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is printed with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This fall prevention sign is manufactured with the following image: falling hazard symbol, safety alert symbol, slipping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 125332 2267-125332-ND 754473-72966
Product Name ANSI Z535 Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP / PRECAUCION CAMINE CON CUIDADO - 125332
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Posters - 1812229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details