Brady Corporation ANSI Z535 Sign 125330

Description
ANSI Z535 Sign
Request a Quote Datasheet
Description
ANSI Z535 Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Sign - 125330 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Sign
125330
ANSI Z535 Sign 125330
ANSI Z535 Sign

ANSI Z535 Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-125330-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125330-ND
Signs, Nameplates, Posters 2267-125330-ND
B302 10X14 BLK/RED/YEL/WHT CAUTI

B302 10X14 BLK/RED/YEL/WHT CAUTI

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - 125330 - 754473-72964 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - 125330
754473-72964
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - 125330 754473-72964
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION NO SMOKING BEYOND THIS POINT. / PRECAUCION NO FUMAR A PARTIR DE ESTE PUNTO. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION NO SMOKING BEYOND THIS POINT. / PRECAUCION NO FUMAR A PARTIR DE ESTE PUNTO. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 125330 2267-125330-ND 754473-72964
Product Name ANSI Z535 Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - 125330
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 284591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details