Brady Corporation ANSI Z535 Sign 125328

Description
ANSI Z535 Sign
Request a Quote Datasheet
Description
ANSI Z535 Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Sign - 125328 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Sign
125328
ANSI Z535 Sign 125328
ANSI Z535 Sign

ANSI Z535 Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-125328-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125328-ND
Signs, Nameplates, Posters 2267-125328-ND
B555 10X14 BLK/RED/YEL/WHT CAUTI

B555 10X14 BLK/RED/YEL/WHT CAUTI

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Language English / Spanish - 125328 - 754473-72962 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Language English / Spanish - 125328
754473-72962
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Language English / Spanish - 125328 754473-72962
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking not permitted sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION NO SMOKING BEYOND THIS POINT. / PRECAUCION NO FUMAR A PARTIR DE ESTE PUNTO. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking not permitted sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION NO SMOKING BEYOND THIS POINT. / PRECAUCION NO FUMAR A PARTIR DE ESTE PUNTO. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 125328 2267-125328-ND 754473-72962
Product Name ANSI Z535 Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Language English / Spanish - 125328
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details