Brady Corporation Signs, Nameplates, Posters 125313

Description
B555 10X7 BLK/RD/WHT BILING/DANG
Request a Quote Datasheet
Description
B555 10X7 BLK/RD/WHT BILING/DANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125313-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125313-ND
Signs, Nameplates, Posters 2267-125313-ND
B555 10X7 BLK/RD/WHT BILING/DANG

B555 10X7 BLK/RD/WHT BILING/DANG

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: DANGER STAY CLEAR / PELIGRO NO OBSTRUIR EL PASO - 125313 - 754473-72945 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: DANGER STAY CLEAR / PELIGRO NO OBSTRUIR EL PASO - 125313
754473-72945
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: DANGER STAY CLEAR / PELIGRO NO OBSTRUIR EL PASO - 125313 754473-72945
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER STAY CLEAR / PELIGRO NO OBSTRUIR EL PASO. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER STAY CLEAR / PELIGRO NO OBSTRUIR EL PASO. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125313-ND 754473-72945
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: DANGER STAY CLEAR / PELIGRO NO OBSTRUIR EL PASO - 125313
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details