Brady Corporation Signs, Nameplates, Posters 125299

Description
B401 14X10 BLK/RED/WHT BILING/DA
Request a Quote Datasheet
Description
B401 14X10 BLK/RED/WHT BILING/DA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125299-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125299-ND
Signs, Nameplates, Posters 2267-125299-ND
B401 14X10 BLK/RED/WHT BILING/DA

B401 14X10 BLK/RED/WHT BILING/DA

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Overhead Power Lines Sign - 10 in Width x 14 in Height - Language English / Spanish - 125299 - 754473-72930 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Overhead Power Lines Sign - 10 in Width x 14 in Height - Language English / Spanish - 125299
754473-72930
Brady B-401 Polystyrene Rectangle White Overhead Power Lines Sign - 10 in Width x 14 in Height - Language English / Spanish - 125299 754473-72930
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady overhead power lines sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This overhead power lines sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER OVERHEAD POWER LINES / PELIGRO LINEAS DE ELECTRICIDAD AEREA. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady overhead power lines sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This overhead power lines sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER OVERHEAD POWER LINES / PELIGRO LINEAS DE ELECTRICIDAD AEREA. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125299-ND 754473-72930
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Overhead Power Lines Sign - 10 in Width x 14 in Height - Language English / Spanish - 125299
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 655350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details