Brady Corporation Signs, Nameplates, Posters 125296

Description
B401 10X7 BLK/RED/WHT BILING/DAN
Request a Quote Datasheet
Description
B401 10X7 BLK/RED/WHT BILING/DAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125296-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125296-ND
Signs, Nameplates, Posters 2267-125296-ND
B401 10X7 BLK/RED/WHT BILING/DAN

B401 10X7 BLK/RED/WHT BILING/DAN

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Overhead Power Lines Sign - 7 in Width x 10 in Height - Language English / Spanish - 125296 - 754473-72927 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Overhead Power Lines Sign - 7 in Width x 10 in Height - Language English / Spanish - 125296
754473-72927
Brady B-401 Polystyrene Rectangle White Overhead Power Lines Sign - 7 in Width x 10 in Height - Language English / Spanish - 125296 754473-72927
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady overhead power lines sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This overhead power lines sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER OVERHEAD POWER LINES / PELIGRO LINEAS DE ELECTRICIDAD AEREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady overhead power lines sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This overhead power lines sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER OVERHEAD POWER LINES / PELIGRO LINEAS DE ELECTRICIDAD AEREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125296-ND 754473-72927
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Overhead Power Lines Sign - 7 in Width x 10 in Height - Language English / Spanish - 125296
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-0 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details