Brady Corporation Signs, Nameplates, Posters 125295

Description
B555 10X7 BLK/RED/WHT BILING/DAN
Request a Quote Datasheet
Description
B555 10X7 BLK/RED/WHT BILING/DAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125295-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125295-ND
Signs, Nameplates, Posters 2267-125295-ND
B555 10X7 BLK/RED/WHT BILING/DAN

B555 10X7 BLK/RED/WHT BILING/DAN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Overhead Power Lines Sign - 7 in Width x 10 in Height - Language English / Spanish - 125295 - 754473-72926 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Overhead Power Lines Sign - 7 in Width x 10 in Height - Language English / Spanish - 125295
754473-72926
Brady B-555 Aluminum Rectangle White Overhead Power Lines Sign - 7 in Width x 10 in Height - Language English / Spanish - 125295 754473-72926
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady overhead power lines sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This overhead power lines sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER OVERHEAD POWER LINES / PELIGRO LINEAS DE ELECTRICIDAD AEREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady overhead power lines sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This overhead power lines sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER OVERHEAD POWER LINES / PELIGRO LINEAS DE ELECTRICIDAD AEREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125295-ND 754473-72926
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Overhead Power Lines Sign - 7 in Width x 10 in Height - Language English / Spanish - 125295
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 4.92 inches (125 mm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-0 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details