Brady Corporation Signs, Nameplates, Posters 125293

Description
B401 14X10 BLK/RED/WHT BILING/DA
Request a Quote Datasheet
Description
B401 14X10 BLK/RED/WHT BILING/DA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125293-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125293-ND
Signs, Nameplates, Posters 2267-125293-ND
B401 14X10 BLK/RED/WHT BILING/DA

B401 14X10 BLK/RED/WHT BILING/DA

Buy Now Datasheet
Brady B-401 Polystyrene White Out of Service Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER / PELIGRO OUT OF SERVICE / FUERA DE SERVICIO - 125293 - 754473-72924 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Out of Service Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER / PELIGRO OUT OF SERVICE / FUERA DE SERVICIO - 125293
754473-72924
Brady B-401 Polystyrene White Out of Service Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER / PELIGRO OUT OF SERVICE / FUERA DE SERVICIO - 125293 754473-72924
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady out of service sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This out of service sign is designed with a white background and text and/or image color(s) of black / red. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER / PELIGRO OUT OF SERVICE / FUERA DE SERVICIO. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady out of service sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This out of service sign is designed with a white background and text and/or image color(s) of black / red. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER / PELIGRO OUT OF SERVICE / FUERA DE SERVICIO. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125293-ND 754473-72924
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene White Out of Service Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER / PELIGRO OUT OF SERVICE / FUERA DE SERVICIO - 125293
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 284599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Features Adhesive Backed
Height 0.2625 ft (0.8000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details