Brady Corporation Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125264 125264

Description
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER LOCK OUT ELECTRICAL SWITCHES BEFORE WORKING ON MACHINERY / PELIGRO BLOQUEAR LOS INTERRUPTORES ELECTRICOS ANTES DE UTILIZAR LA MAQUINARIA. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER LOCK OUT ELECTRICAL SWITCHES BEFORE WORKING ON MACHINERY / PELIGRO BLOQUEAR LOS INTERRUPTORES ELECTRICOS ANTES DE UTILIZAR LA MAQUINARIA. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125264 - 754473-72894 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125264
754473-72894
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125264 754473-72894
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER LOCK OUT ELECTRICAL SWITCHES BEFORE WORKING ON MACHINERY / PELIGRO BLOQUEAR LOS INTERRUPTORES ELECTRICOS ANTES DE UTILIZAR LA MAQUINARIA. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER LOCK OUT ELECTRICAL SWITCHES BEFORE WORKING ON MACHINERY / PELIGRO BLOQUEAR LOS INTERRUPTORES ELECTRICOS ANTES DE UTILIZAR LA MAQUINARIA. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-72894
Product Name Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125264
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details