R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER LOCK OUT ELECTRICAL SWITCHES BEFORE WORKING ON MACHINERY / PELIGRO BLOQUEAR LOS INTERRUPTORES ELECTRICOS ANTES DE UTILIZAR LA MAQUINARIA. Some signs support inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has manufactured this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-72893 |
| Product Name | Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - Language English / Spanish - 125263 |
| Materials of Construction | Polystyrene |