Brady Corporation Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125258 125258

Description
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER KEEP ALL CYLINDERS CHAINED / PELIGRO MANTENER TODOS LOS CILINDROS ENCADENADOS. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER KEEP ALL CYLINDERS CHAINED / PELIGRO MANTENER TODOS LOS CILINDROS ENCADENADOS. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125258 - 754473-72888 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125258
754473-72888
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125258 754473-72888
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER KEEP ALL CYLINDERS CHAINED / PELIGRO MANTENER TODOS LOS CILINDROS ENCADENADOS. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER KEEP ALL CYLINDERS CHAINED / PELIGRO MANTENER TODOS LOS CILINDROS ENCADENADOS. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-72888
Product Name Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125258
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details