Brady Corporation Signs, Nameplates, Posters 125246

Description
B302 14X10 BLK/RD/WHT BILING/DAN
Request a Quote Datasheet
Description
B302 14X10 BLK/RD/WHT BILING/DAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125246-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125246-ND
Signs, Nameplates, Posters 2267-125246-ND
B302 14X10 BLK/RD/WHT BILING/DAN

B302 14X10 BLK/RD/WHT BILING/DAN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Safety Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125246 - 754473-72875 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Safety Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125246
754473-72875
Brady B-302 Polyester Rectangle White Safety Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125246 754473-72875
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER / PELIGRO ____HOLE COVER DO NOT REMOVE____/____CUBIE RTA DE HOYO NO REMOVER____. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER / PELIGRO ____HOLE COVER DO NOT REMOVE____/____CUBIERTA DE HOYO NO REMOVER____. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125246-ND 754473-72875
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Safety Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 125246
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 1878877-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
3 suppliers
Exit Signs - 146381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details