Brady Corporation Signs, Nameplates, Posters 125244

Description
B555 14X10 BLK/RD/WHT BILING/DAN
Request a Quote Datasheet
Description
B555 14X10 BLK/RD/WHT BILING/DAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125244-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125244-ND
Signs, Nameplates, Posters 2267-125244-ND
B555 14X10 BLK/RD/WHT BILING/DAN

B555 14X10 BLK/RD/WHT BILING/DAN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - 125244 - 754473-72873 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - 125244
754473-72873
Brady B-555 Aluminum Rectangle White Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - 125244 754473-72873
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER / PELIGRO ____HOLE COVER DO NOT REMOVE____/____CUBIE RTA DE HOYO NO REMOVER____. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER / PELIGRO ____HOLE COVER DO NOT REMOVE____/____CUBIERTA DE HOYO NO REMOVER____. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125244-ND 754473-72873
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - 125244
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details