Brady Corporation Brady B-302 Polyester Rectangle White Construction Site Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: DANGER / PELIGRO - 125237 125237

Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady construction site sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER / PELIGRO. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady construction site sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER / PELIGRO. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Rectangle White Construction Site Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: DANGER / PELIGRO - 125237 - 754473-72866 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Construction Site Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: DANGER / PELIGRO - 125237
754473-72866
Brady B-302 Polyester Rectangle White Construction Site Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: DANGER / PELIGRO - 125237 754473-72866
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady construction site sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER / PELIGRO. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady construction site sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER / PELIGRO. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-72866
Product Name Brady B-302 Polyester Rectangle White Construction Site Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: DANGER / PELIGRO - 125237
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Pipe Identification - 1878869-3 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details