Brady Corporation Signs, Nameplates, Posters 125206

Description
B401 10X7 BLK/RED/WHT BILING/DAN
Request a Quote Datasheet
Description
B401 10X7 BLK/RED/WHT BILING/DAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125206-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125206-ND
Signs, Nameplates, Posters 2267-125206-ND
B401 10X7 BLK/RED/WHT BILING/DAN

B401 10X7 BLK/RED/WHT BILING/DAN

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Language English / Spanish - 125206 - 754473-72833 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Language English / Spanish - 125206
754473-72833
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Language English / Spanish - 125206 754473-72833
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY / PELIGRO EQUIPO ELECTRICO SOLO PERSONAL AUTORIZADO. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY / PELIGRO EQUIPO ELECTRICO SOLO PERSONAL AUTORIZADO. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125206-ND 754473-72833
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Language English / Spanish - 125206
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details