Brady Corporation Signs, Nameplates, Posters 125203

Description
B401 14X10 BLK/RED/WHT BILING/DA
Request a Quote Datasheet
Description
B401 14X10 BLK/RED/WHT BILING/DA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125203-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125203-ND
Signs, Nameplates, Posters 2267-125203-ND
B401 14X10 BLK/RED/WHT BILING/DA

B401 14X10 BLK/RED/WHT BILING/DA

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER ELECTRIC FENCE / PELIGRO CERCA ELECTRIFICADA - 125203 - 754473-72830 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER ELECTRIC FENCE / PELIGRO CERCA ELECTRIFICADA - 125203
754473-72830
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER ELECTRIC FENCE / PELIGRO CERCA ELECTRIFICADA - 125203 754473-72830
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER ELECTRIC FENCE / PELIGRO CERCA ELECTRIFICADA. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER ELECTRIC FENCE / PELIGRO CERCA ELECTRIFICADA. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125203-ND 754473-72830
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER ELECTRIC FENCE / PELIGRO CERCA ELECTRIFICADA - 125203
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details