Brady Corporation Signs, Nameplates, Posters 125201

Description
B302 10X7 BLK/RED/WHT BILING/DAN
Request a Quote Datasheet
Description
B302 10X7 BLK/RED/WHT BILING/DAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125201-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125201-ND
Signs, Nameplates, Posters 2267-125201-ND
B302 10X7 BLK/RED/WHT BILING/DAN

B302 10X7 BLK/RED/WHT BILING/DAN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: DANGER ELECTRIC FENCE / PELIGRO CERCA ELECTRIFICADA - 125201 - 754473-72828 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: DANGER ELECTRIC FENCE / PELIGRO CERCA ELECTRIFICADA - 125201
754473-72828
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: DANGER ELECTRIC FENCE / PELIGRO CERCA ELECTRIFICADA - 125201 754473-72828
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER ELECTRIC FENCE / PELIGRO CERCA ELECTRIFICADA. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER ELECTRIC FENCE / PELIGRO CERCA ELECTRIFICADA. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125201-ND 754473-72828
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: DANGER ELECTRIC FENCE / PELIGRO CERCA ELECTRIFICADA - 125201
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 146378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details