Brady Corporation Signs, Nameplates, Posters 125185

Description
B401 14X10 BLK/RED/WHT BILING/DA
Request a Quote Datasheet
Description
B401 14X10 BLK/RED/WHT BILING/DA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125185-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125185-ND
Signs, Nameplates, Posters 2267-125185-ND
B401 14X10 BLK/RED/WHT BILING/DA

B401 14X10 BLK/RED/WHT BILING/DA

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 10 in Width x 14 in Height - Language English / Spanish - 125185 - 754473-72812 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 10 in Width x 14 in Height - Language English / Spanish - 125185
754473-72812
Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 10 in Width x 14 in Height - Language English / Spanish - 125185 754473-72812
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady water sanitation sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER DO NOT DRINK THIS WATER / PELIGRO NO BEBER ESTA AGUA. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady water sanitation sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER DO NOT DRINK THIS WATER / PELIGRO NO BEBER ESTA AGUA. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125185-ND 754473-72812
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 10 in Width x 14 in Height - Language English / Spanish - 125185
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details