Brady Corporation Signs, Nameplates, Posters 125184

Description
B555 14X10 BLK/RED/WHT BILING/DA
Request a Quote Datasheet
Description
B555 14X10 BLK/RED/WHT BILING/DA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125184-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125184-ND
Signs, Nameplates, Posters 2267-125184-ND
B555 14X10 BLK/RED/WHT BILING/DA

B555 14X10 BLK/RED/WHT BILING/DA

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 14 in Height - Language English / Spanish - 125184 - 754473-72811 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 14 in Height - Language English / Spanish - 125184
754473-72811
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 14 in Height - Language English / Spanish - 125184 754473-72811
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady water sanitation sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER DO NOT DRINK THIS WATER / PELIGRO NO BEBER ESTA AGUA. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady water sanitation sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER DO NOT DRINK THIS WATER / PELIGRO NO BEBER ESTA AGUA. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125184-ND 754473-72811
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 14 in Height - Language English / Spanish - 125184
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details