Brady Corporation Signs, Nameplates, Posters 125183

Description
B302 10X7 BLK/RED/WHT BILING/DAN
Request a Quote Datasheet
Description
B302 10X7 BLK/RED/WHT BILING/DAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125183-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125183-ND
Signs, Nameplates, Posters 2267-125183-ND
B302 10X7 BLK/RED/WHT BILING/DAN

B302 10X7 BLK/RED/WHT BILING/DAN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Water Sanitation Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 125183 - 754473-72810 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Water Sanitation Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 125183
754473-72810
Brady B-302 Polyester Rectangle White Water Sanitation Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 125183 754473-72810
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady water sanitation sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER DO NOT DRINK THIS WATER / PELIGRO NO BEBER ESTA AGUA. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady water sanitation sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER DO NOT DRINK THIS WATER / PELIGRO NO BEBER ESTA AGUA. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125183-ND 754473-72810
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Water Sanitation Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - 125183
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 7631929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Pet
Width 17.72 inches (450 mm)
View Details