Brady Corporation Signs, Nameplates, Posters 125160

Description
B555 14X10 BLK/RED/WHT BILING/DA
Request a Quote Datasheet
Description
B555 14X10 BLK/RED/WHT BILING/DA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125160-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125160-ND
Signs, Nameplates, Posters 2267-125160-ND
B555 14X10 BLK/RED/WHT BILING/DA

B555 14X10 BLK/RED/WHT BILING/DA

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Construction Site Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: CONSTRUCTION AREA / AREA DE CONSTRUCCION - 125160 - 754473-72785 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Construction Site Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: CONSTRUCTION AREA / AREA DE CONSTRUCCION - 125160
754473-72785
Brady B-555 Aluminum Rectangle White Construction Site Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: CONSTRUCTION AREA / AREA DE CONSTRUCCION - 125160 754473-72785
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady construction site sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This construction site sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: CONSTRUCTION AREA / AREA DE CONSTRUCCION. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady construction site sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This construction site sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: CONSTRUCTION AREA / AREA DE CONSTRUCCION. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125160-ND 754473-72785
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Construction Site Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: CONSTRUCTION AREA / AREA DE CONSTRUCCION - 125160
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7631856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 9.84 inches (250 mm)
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details