Brady Corporation Signs, Nameplates, Posters 125159

Description
B302 10X7 BLK/RED/WHT BILING/DAN
Request a Quote Datasheet
Description
B302 10X7 BLK/RED/WHT BILING/DAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125159-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125159-ND
Signs, Nameplates, Posters 2267-125159-ND
B302 10X7 BLK/RED/WHT BILING/DAN

B302 10X7 BLK/RED/WHT BILING/DAN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Construction Site Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: CONSTRUCTION AREA / AREA DE CONSTRUCCION - 125159 - 754473-72784 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Construction Site Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: CONSTRUCTION AREA / AREA DE CONSTRUCCION - 125159
754473-72784
Brady B-302 Polyester Rectangle White Construction Site Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: CONSTRUCTION AREA / AREA DE CONSTRUCCION - 125159 754473-72784
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady construction site sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This construction site sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: CONSTRUCTION AREA / AREA DE CONSTRUCCION. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady construction site sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This construction site sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: CONSTRUCTION AREA / AREA DE CONSTRUCCION. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125159-ND 754473-72784
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Construction Site Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: CONSTRUCTION AREA / AREA DE CONSTRUCCION - 125159
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1745955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details