Brady Corporation Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER CHLORINE / PELIGRO CLORO - 125 125155

Description
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER CHLORINE / PELIGRO CLORO. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER CHLORINE / PELIGRO CLORO. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER CHLORINE / PELIGRO CLORO - 125 - 754473-72780 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER CHLORINE / PELIGRO CLORO - 125
754473-72780
Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER CHLORINE / PELIGRO CLORO - 125 754473-72780
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER CHLORINE / PELIGRO CLORO. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER CHLORINE / PELIGRO CLORO. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-72780
Product Name Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER CHLORINE / PELIGRO CLORO - 125
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details