Brady Corporation Signs, Nameplates, Posters 125131

Description
B401 10X14 BLK/RD/WHT BILING/DAN
Request a Quote Datasheet
Description
B401 10X14 BLK/RD/WHT BILING/DAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125131-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125131-ND
Signs, Nameplates, Posters 2267-125131-ND
B401 10X14 BLK/RD/WHT BILING/DAN

B401 10X14 BLK/RD/WHT BILING/DAN

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - Language English / Spanish - 125131 - 754473-72756 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - Language English / Spanish - 125131
754473-72756
Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - Language English / Spanish - 125131 754473-72756
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady water sanitation sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This water sanitation sign is designed with the following image: unsafe to drink symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER NON-POTABLE WATER. DO NOT DRINK / PELIGRO AGUA NO POTABLE. NO BEBER. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady water sanitation sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This water sanitation sign is designed with the following image: unsafe to drink symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER NON-POTABLE WATER. DO NOT DRINK / PELIGRO AGUA NO POTABLE. NO BEBER. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125131-ND 754473-72756
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - Language English / Spanish - 125131
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 219179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Metal; Aluminium
Features Bilingual / Multilingual
View Details