Brady Corporation Signs, Nameplates, Posters 125128

Description
B401 7X10 BLK/RD/WHT BILING/DANG
Request a Quote Datasheet
Description
B401 7X10 BLK/RD/WHT BILING/DANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125128-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125128-ND
Signs, Nameplates, Posters 2267-125128-ND
B401 7X10 BLK/RD/WHT BILING/DANG

B401 7X10 BLK/RD/WHT BILING/DANG

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Language English / Spanish - 125128 - 754473-72753 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Language English / Spanish - 125128
754473-72753
Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Language English / Spanish - 125128 754473-72753
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady water sanitation sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This water sanitation sign is manufactured with the following image: unsafe to drink symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER NON-POTABLE WATER. DO NOT DRINK / PELIGRO AGUA NO POTABLE. NO BEBER. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady water sanitation sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This water sanitation sign is manufactured with the following image: unsafe to drink symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER NON-POTABLE WATER. DO NOT DRINK / PELIGRO AGUA NO POTABLE. NO BEBER. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125128-ND 754473-72753
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Language English / Spanish - 125128
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot surface hazard
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details