Brady Corporation Signs, Nameplates, Posters 125126

Description
B302 10X14 BLK/RED/WHT BILING/DA
Request a Quote Datasheet
Description
B302 10X14 BLK/RED/WHT BILING/DA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125126-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125126-ND
Signs, Nameplates, Posters 2267-125126-ND
B302 10X14 BLK/RED/WHT BILING/DA

B302 10X14 BLK/RED/WHT BILING/DA

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: DANGER PINCH POINTS. / PELIGRO PUNTO DE AGARRE. - 125126 - 754473-72750 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: DANGER PINCH POINTS. / PELIGRO PUNTO DE AGARRE. - 125126
754473-72750
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: DANGER PINCH POINTS. / PELIGRO PUNTO DE AGARRE. - 125126 754473-72750
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This machine & equipment sign is manufactured with the following image: pinch point symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER PINCH POINTS. / PELIGRO PUNTO DE AGARRE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This machine & equipment sign is manufactured with the following image: pinch point symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER PINCH POINTS. / PELIGRO PUNTO DE AGARRE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125126-ND 754473-72750
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: DANGER PINCH POINTS. / PELIGRO PUNTO DE AGARRE. - 125126
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details