Brady Corporation Signs, Nameplates, Posters 125119

Description
B401 10X14 BLK/RD/WHT BILING/DAN
Request a Quote Datasheet
Description
B401 10X14 BLK/RD/WHT BILING/DAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125119-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125119-ND
Signs, Nameplates, Posters 2267-125119-ND
B401 10X14 BLK/RD/WHT BILING/DAN

B401 10X14 BLK/RD/WHT BILING/DAN

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - Language English / Spanish - 125119 - 754473-72742 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - Language English / Spanish - 125119
754473-72742
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - Language English / Spanish - 125119 754473-72742
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This lockout / tagout sign is manufactured with the following image: lockout tagout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER LOCK OUT EQUIPMENT BEFORE SERVICING / PELIGRO BLOQUEAR EL EQUIPO ANTES DE DAR MANTENIMIENTO. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This lockout / tagout sign is manufactured with the following image: lockout tagout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER LOCK OUT EQUIPMENT BEFORE SERVICING / PELIGRO BLOQUEAR EL EQUIPO ANTES DE DAR MANTENIMIENTO. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125119-ND 754473-72742
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - Language English / Spanish - 125119
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details