B555 10X14 BLK/RD/WHT BILING/DAN
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is printed with the following image: hearing protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER / PELIGRO. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-125112-ND | 754473-72735 |
| Product Name | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: DANGER / PELIGRO - 125112 |
| Materials of Construction | Metal | Metal; Aluminum |