Brady Corporation Signs, Nameplates, Posters 125086

Description
B401 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet
Description
B401 10X7 BLK/BLU/WHT BILING/NOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125086-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125086-ND
Signs, Nameplates, Posters 2267-125086-ND
B401 10X7 BLK/BLU/WHT BILING/NOT

B401 10X7 BLK/BLU/WHT BILING/NOT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Machine & Operational Sign - 7 in Width x 10 in Height - Language English / Spanish - 125086 - 754473-72707 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Machine & Operational Sign - 7 in Width x 10 in Height - Language English / Spanish - 125086
754473-72707
Brady B-401 High Impact Polystyrene Rectangle White Machine & Operational Sign - 7 in Width x 10 in Height - Language English / Spanish - 125086 754473-72707
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & operational sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & operational sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE WHEELS MUST BE CHOCKED BEFORE LOADING OR UNLOADING / AVISO TRABAR LAS RUEDAS ANTES DE CARGAR O DESCARGAR. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & operational sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & operational sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE WHEELS MUST BE CHOCKED BEFORE LOADING OR UNLOADING / AVISO TRABAR LAS RUEDAS ANTES DE CARGAR O DESCARGAR. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125086-ND 754473-72707
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Machine & Operational Sign - 7 in Width x 10 in Height - Language English / Spanish - 125086
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details