Brady Corporation Signs, Nameplates, Posters 125070

Description
B555 14X10 BLK/BLU/WHT BILING/NT
Request a Quote Datasheet
Description
B555 14X10 BLK/BLU/WHT BILING/NT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125070-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125070-ND
Signs, Nameplates, Posters 2267-125070-ND
B555 14X10 BLK/BLU/WHT BILING/NT

B555 14X10 BLK/BLU/WHT BILING/NT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Drug Free Environment Sign - 10 in Width x 14 in Height - Language English / Spanish - 125070 - 754473-72690 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Drug Free Environment Sign - 10 in Width x 14 in Height - Language English / Spanish - 125070
754473-72690
Brady B-555 Aluminum Rectangle White Drug Free Environment Sign - 10 in Width x 14 in Height - Language English / Spanish - 125070 754473-72690
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady drug free environment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This drug free environment sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE THIS IS A DRUG-FREE WORKPLACE / AVISO ESTE ES UN AREA DE TRABAJO LIBRE DE DROGAS. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady drug free environment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This drug free environment sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE THIS IS A DRUG-FREE WORKPLACE / AVISO ESTE ES UN AREA DE TRABAJO LIBRE DE DROGAS. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125070-ND 754473-72690
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Drug Free Environment Sign - 10 in Width x 14 in Height - Language English / Spanish - 125070
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2024006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Pp
View Details